KEMET Electronics Corporation Aluminum - Polymer Capacitors A700V826M004ATE018

Description
82µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 18mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
82µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 18mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - A700V826M004ATE018-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
A700V826M004ATE018-ND
Aluminum - Polymer Capacitors A700V826M004ATE018-ND
82µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 18mOhm 2000 Hrs @ 125°C

82µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 18mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - A700V826M004ATE018 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700V826M004ATE018
Aluminum - Polymer Capacitors A700V826M004ATE018
CAP ALUM POLY 82UF 20% 4V SMD

CAP ALUM POLY 82UF 20% 4V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700V826M004ATE018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700V826M004ATE018
Capacitors - Aluminum - Polymer Capacitors A700V826M004ATE018
CAP ALUM POLY 82UF 20% 4V SMD

CAP ALUM POLY 82UF 20% 4V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number A700V826M004ATE018-ND A700V826M004ATE018 A700V826M004ATE018
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers