Yageo USA RES 33.2 OHM 1/8W .25% SMD 1206 9T12062A33R2CBHFT

Description
RES 33.2ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 33.2ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/8W .25% SMD 1206 - 9T12062A33R2CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/8W .25% SMD 1206
9T12062A33R2CBHFT
RES 33.2 OHM 1/8W .25% SMD 1206 9T12062A33R2CBHFT
RES 33.2ohm 1/8W .25% SMD 1206

RES 33.2ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A33R2CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A33R2CBHFT-ND
Chip Resistor - Surface Mount 9T12062A33R2CBHFT-ND
33.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

33.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A33R2CBHFT 9T12062A33R2CBHFT-ND
Product Name RES 33.2 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details