Yageo USA RES 4.22K OHM 1/8W .25% SMD 0805 9T08052A4221CAHFT

Description
RES 4.22Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 4.22Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/8W .25% SMD 0805 - 9T08052A4221CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/8W .25% SMD 0805
9T08052A4221CAHFT
RES 4.22K OHM 1/8W .25% SMD 0805 9T08052A4221CAHFT
RES 4.22Kohm 1/8W .25% SMD 0805

RES 4.22Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A4221CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A4221CAHFT-ND
Chip Resistor - Surface Mount 9T08052A4221CAHFT-ND
4.22 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.22 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A4221CAHFT 9T08052A4221CAHFT-ND
Product Name RES 4.22K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4220 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers