Yageo USA RES 2.37K OHM 1/8W .25% SMD 0805 9T08052A2371CBHFT

Description
RES 2.37Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 2.37Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/8W .25% SMD 0805 - 9T08052A2371CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/8W .25% SMD 0805
9T08052A2371CBHFT
RES 2.37K OHM 1/8W .25% SMD 0805 9T08052A2371CBHFT
RES 2.37Kohm 1/8W .25% SMD 0805

RES 2.37Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A2371CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A2371CBHFT-ND
Chip Resistor - Surface Mount 9T08052A2371CBHFT-ND
2.37 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.37 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T08052A2371CBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A2371CBHFT
Chip Resistor - Surface Mount 9T08052A2371CBHFT
RES SMD 2.37KOHM 0.25% 1/8W 0805

RES SMD 2.37KOHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T08052A2371CBHFT 9T08052A2371CBHFT-ND 9T08052A2371CBHFT
Product Name RES 2.37K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2370 ohms 2370 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers