Yageo USA RES 1.47K OHM 1/8W .25% SMD 0805 9T08052A1471CBHFT

Description
RES 1.47Kohm 1/8W .25% SMD 0805
Request a Quote
Description
RES 1.47Kohm 1/8W .25% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/8W .25% SMD 0805 - 9T08052A1471CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/8W .25% SMD 0805
9T08052A1471CBHFT
RES 1.47K OHM 1/8W .25% SMD 0805 9T08052A1471CBHFT
RES 1.47Kohm 1/8W .25% SMD 0805

RES 1.47Kohm 1/8W .25% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A1471CBHFT
Product Name RES 1.47K OHM 1/8W .25% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details