Yageo USA Chip Resistor - Surface Mount 9T06031A1100CAHFT

Description
110 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T06031A1100CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A1100CAHFT-ND
Chip Resistor - Surface Mount 9T06031A1100CAHFT-ND
110 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 110 OHM 1/10W .25% SMD 0603 - 9T06031A1100CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/10W .25% SMD 0603
9T06031A1100CAHFT
RES 110 OHM 1/10W .25% SMD 0603 9T06031A1100CAHFT
RES 110ohm 1/10W .25% SMD 0603

RES 110ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A1100CAHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T06031A1100CAHFT
Chip Resistor - Surface Mount 9T06031A1100CAHFT
RES SMD 110 OHM 0.25% 1/10W 0603

RES SMD 110 OHM 0.25% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T06031A1100CAHFT-ND 9T06031A1100CAHFT 9T06031A1100CAHFT
Product Name Chip Resistor - Surface Mount RES 110 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers