Isabellenhutte USA Resistors - Chip Resistor - Surface Mount BVS-I-R003-1.0

Description
Win Source Part Number: 1375502-BVS-I-R003-1 .0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Isabellenhuette USA Series: BVS Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 3920 (1052 Metric) Supplier Device Package: 3920 HTSUS: 8533.21.0090 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 3 mOhms Power (Watts): 5W Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375502-BVS-I-R003-1 .0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Isabellenhuette USA Series: BVS Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 3920 (1052 Metric) Supplier Device Package: 3920 HTSUS: 8533.21.0090 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 3 mOhms Power (Watts): 5W Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375502-BVS-I-R003-1.0
Resistors - Chip Resistor - Surface Mount 1375502-BVS-I-R003-1.0
Win Source Part Number: 1375502-BVS-I-R003-1 .0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Isabellenhuette USA Series: BVS Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 3920 (1052 Metric) Supplier Device Package: 3920 HTSUS: 8533.21.0090 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 3 mOhms Power (Watts): 5W Number of Terminations: 2

Win Source Part Number: 1375502-BVS-I-R003-1.0
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Isabellenhuette USA
Series: BVS
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 3920 (1052 Metric)
Supplier Device Package: 3920
HTSUS: 8533.21.0090
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 3 mOhms
Power (Watts): 5W
Number of Terminations: 2

Buy Now Datasheet
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.003 OHM 5W Resistor
52-BVS-I-R003-1.0
0.003 OHM 5W Resistor 52-BVS-I-R003-1.0
RES 0.003 OHM 1% 5W 3920 Product overview: BVS-I-R003-1.0 from Isabellenhütte is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-BVS-I-R003-1.0 can be used for catalog matching and distributor lookup.

RES 0.003 OHM 1% 5W 3920 Product overview: BVS-I-R003-1.0 from Isabellenhütte is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-BVS-I-R003-1.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1375502-BVS-I-R003-1.0 52-BVS-I-R003-1.0
Product Name Resistors - Chip Resistor - Surface Mount 0.003 OHM 5W Resistor
Resistance Range 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details