Yageo USA RES 432 OHM 1/16W .1% SMD 0402 9T04021A4320BAHF3

Description
RES 432ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 432ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/16W .1% SMD 0402 - 9T04021A4320BAHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/16W .1% SMD 0402
9T04021A4320BAHF3
RES 432 OHM 1/16W .1% SMD 0402 9T04021A4320BAHF3
RES 432ohm 1/16W .1% SMD 0402

RES 432ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A4320BAHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A4320BAHF3-ND
Chip Resistor - Surface Mount 9T04021A4320BAHF3-ND
432 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

432 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A4320BAHF3 9T04021A4320BAHF3-ND
Product Name RES 432 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 432 ohms 432 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details