Yageo USA RES 8.45M OHM 1/4W 1% 1206 SMD 9C12063A8454FKHFT

Description
RES 8.45Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 8.45Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45M OHM 1/4W 1% 1206 SMD - 9C12063A8454FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45M OHM 1/4W 1% 1206 SMD
9C12063A8454FKHFT
RES 8.45M OHM 1/4W 1% 1206 SMD 9C12063A8454FKHFT
RES 8.45Mohm 1/4W 1% 1206 SMD

RES 8.45Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-8.45MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.45MFTR-ND
Chip Resistor - Surface Mount 311-8.45MFTR-ND
8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

8.45 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A8454FKHFT 311-8.45MFTR-ND
Product Name RES 8.45M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 8.45E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers