Yageo USA RES 3.9K OHM 1/4W 5% 1206 SMD 9C12063A3901JLHFT

Description
RES 3.9Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 3.9Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/4W 5% 1206 SMD - 9C12063A3901JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/4W 5% 1206 SMD
9C12063A3901JLHFT
RES 3.9K OHM 1/4W 5% 1206 SMD 9C12063A3901JLHFT
RES 3.9Kohm 1/4W 5% 1206 SMD

RES 3.9Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-3.9KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.9KETR-ND
Chip Resistor - Surface Mount 311-3.9KETR-ND
3.9 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

3.9 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C12063A3901JLHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C12063A3901JLHFT
Chip Resistor - Surface Mount 9C12063A3901JLHFT
RES SMD 3.9K OHM 5% 1/4W 1206

RES SMD 3.9K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C12063A3901JLHFT 311-3.9KETR-ND 9C12063A3901JLHFT
Product Name RES 3.9K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details