Yageo USA RES 35.7K OHM 1/4W 1% 1206 SMD 9C12063A3572FKHFT

Description
RES 35.7Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 35.7Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/4W 1% 1206 SMD - 9C12063A3572FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/4W 1% 1206 SMD
9C12063A3572FKHFT
RES 35.7K OHM 1/4W 1% 1206 SMD 9C12063A3572FKHFT
RES 35.7Kohm 1/4W 1% 1206 SMD

RES 35.7Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-35.7KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-35.7KFTR-ND
Chip Resistor - Surface Mount 311-35.7KFTR-ND
35.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

35.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A3572FKHFT 311-35.7KFTR-ND
Product Name RES 35.7K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers