Yageo USA RES 620 OHM 1/8W 5% 0805 SMD 9C08052A6200JLHFT

Description
RES 620ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 620ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/8W 5% 0805 SMD - 9C08052A6200JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/8W 5% 0805 SMD
9C08052A6200JLHFT
RES 620 OHM 1/8W 5% 0805 SMD 9C08052A6200JLHFT
RES 620ohm 1/8W 5% 0805 SMD

RES 620ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-620ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-620ATR-ND
Chip Resistor - Surface Mount 311-620ATR-ND
620 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

620 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A6200JLHFT 311-620ATR-ND
Product Name RES 620 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers