Yageo USA Varistor, Mov, 93V, Disc 7Mm; Voltage Rating Vac Yageo 470KD07-TR

Description
VARISTOR, MOV, 93V, DISC 7MM; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:7D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Description
VARISTOR, MOV, 93V, DISC 7MM; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:7D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 93V, Disc 7Mm; Voltage Rating Vac Yageo - 29AH1802 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 93V, Disc 7Mm; Voltage Rating Vac Yageo
29AH1802
Varistor, Mov, 93V, Disc 7Mm; Voltage Rating Vac Yageo 29AH1802
VARISTOR, MOV, 93V, DISC 7MM; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:7D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, MOV, 93V, DISC 7MM; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:7D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH1802
Product Name Varistor, Mov, 93V, Disc 7Mm; Voltage Rating Vac Yageo
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4477US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details