The 2RM300L-8/B is a two-electrode gas discharge tube for telephone interface and data communication protection, with a DC spark-over voltage of 300±20%, impulse discharge current of 10 kA, and maximum surge current of 10 A. It features a micro-gap design, low capacitance of 1.5 pF, high insulation resistance of 1.0 GΩ, and operates from -40°C to +85°C. The device has a body size of 8.0 mm × 6.0 mm and is offered in a box package variant. It meets MSL level 1 per J-STD-020 and is UL certified. The part number includes a packaging suffix (/B) for box packaging, but the core specifications align with the 2R-8x6 series as published.
GDT 300V 10KA 2 POLE TH Product overview: 2RM300L-8/B from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-2RM300L-8/B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-2RM300L-8/B |
| Product Name | 300V Circuit Protection Fuse |
| Mounting | Through Hole |