KEMET Electronics Corporation Ceramic Capacitors 20HV13B103PN

Description
10000pF 0%, +100% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF 0%, +100% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8877-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8877-ND
Ceramic Capacitors 399-8877-ND
10000pF 0%, +100% 2000V (2kV) Ceramic Capacitor X7R Radial

10000pF 0%, +100% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.01Uf, 2Kvdc, Mlcc, Radial Rohs Compliant Kemet - 90AJ7560 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 2Kvdc, Mlcc, Radial Rohs Compliant Kemet
90AJ7560
Cap, 0.01Uf, 2Kvdc, Mlcc, Radial Rohs Compliant Kemet 90AJ7560
CAP, 0.01UF, 2KVDC, MLCC, RADIAL ROHS COMPLIANT: NO

CAP, 0.01UF, 2KVDC, MLCC, RADIAL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-8877-ND 90AJ7560
Product Name Ceramic Capacitors Cap, 0.01Uf, 2Kvdc, Mlcc, Radial Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 100 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1210Y2K50152KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers