KEMET Electronics Corporation Aluminium Capacitors 080MS22ABMA1STD

Description
Capacitor Motor Start MS 220VAC 80uF
Request a Quote Datasheet
Description
Capacitor Motor Start MS 220VAC 80uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1511549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1511549
Aluminium Capacitors 1511549
Capacitor Motor Start MS 220VAC 80uF

Capacitor Motor Start MS 220VAC 80uF

Supplier's Site
Cap, 80Μf, 220Vac, Alu Elec, Can; Capacitance Kemet - 17AC7230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 80Μf, 220Vac, Alu Elec, Can; Capacitance Kemet
17AC7230
Cap, 80Μf, 220Vac, Alu Elec, Can; Capacitance Kemet 17AC7230
CAP, 80µF, 220VAC, ALU ELEC, CAN; Capacitance:80µF; Voltage Rating:220VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; RoHS Compliant: Yes

CAP, 80µF, 220VAC, ALU ELEC, CAN; Capacitance:80µF; Voltage Rating:220VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 080MS22ABMA1STD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
080MS22ABMA1STD
Capacitors - Aluminum Electrolytic Capacitors 080MS22ABMA1STD
CAP ALUM MOTOR START RUN

CAP ALUM MOTOR START RUN

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1511549 17AC7230 080MS22ABMA1STD
Product Name Aluminium Capacitors Cap, 80Μf, 220Vac, Alu Elec, Can; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Applications Motors / Motor Starting Motors / Motor Starting; Motor Start
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Quick Connect, Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details