RS Components, Ltd. Filter Fans 1829840

Description
STEGO 01871.2-30 Filter Fan
Request a Quote
Description
STEGO 01871.2-30 Filter Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Fans - 1829840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Fans
1829840
Filter Fans 1829840
STEGO 01871.2-30 Filter Fan

STEGO 01871.2-30 Filter Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 1829840
Product Name Filter Fans
Configuration Filter Fans
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 1444136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (7.14 m³/hr)
View Details
Extractor Fans - 8841004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 47 SCFM (80 m³/hr)
View Details
Extractor Fans - 9232708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 5 SCFM (9.14 m³/hr)
View Details
Filter Fans - 1849900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.1 inch (155 mm)
Air Flow Rate 32 SCFM (55 m³/hr)
View Details