RS Components, Ltd. Extractor Fans 2192984

Description
RS PRO 477633 Extractor Fan
Request a Quote
Description
RS PRO 477633 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2192984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2192984
Extractor Fans 2192984
RS PRO 477633 Extractor Fan

RS PRO 477633 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2192984
Product Name Extractor Fans
Air Flow Rate 294 SCFM (500 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 106 SCFM (180 m³/hr)
View Details
Extractor Fans - 2213564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 879 SCFM (1495 m³/hr)
View Details
Filter Fans - 1849904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.2 inch (209 mm)
Air Flow Rate 59 SCFM (100 m³/hr)
View Details
Extractor Fans - 8840963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 3.9 inch (100 mm)
Air Flow Rate 44 SCFM (75.63 m³/hr)
View Details