Xylem Applied Water Systems Transfer Valve 1500-030A

Description
1500 Series Transfer Valve 1500 Series Transfer Valves automatically change from empty bag to full bag without interrupting flow Model No.: 1500 Series Can operate multiple banks of BIB horizontally Label indicates which BIB is "on-line" Can be mounted in any position Can be manually operated
Description
1500 Series Transfer Valve 1500 Series Transfer Valves automatically change from empty bag to full bag without interrupting flow Model No.: 1500 Series Can operate multiple banks of BIB horizontally Label indicates which BIB is "on-line" Can be mounted in any position Can be manually operated

Suppliers

Company
Product
Description
Supplier Links
Transfer Valve - 1500-030A - Xylem Applied Water Systems
Gloucester, MA, USA
Transfer Valve
1500-030A
Transfer Valve 1500-030A
1500 Series Transfer Valve 1500 Series Transfer Valves automatically change from empty bag to full bag without interrupting flow Model No.: 1500 Series Can operate multiple banks of BIB horizontally Label indicates which BIB is "on-line" Can be mounted in any position Can be manually operated

1500 Series Transfer Valve

1500 Series Transfer Valves automatically change from empty bag to full bag without interrupting flow

Model No.: 1500 Series

  • Can operate multiple banks of BIB horizontally
  • Label indicates which BIB is "on-line"
  • Can be mounted in any position
  • Can be manually operated
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Industrial Valves
Product Number 1500-030A
Product Name Transfer Valve
Valve Type Directional; Diaphragm; Transfer Valve
Media Syrup
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86731 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details