RS Components, Ltd. Water Pumps 7026888

Description
RS PRO M400-KSUB Water Pump
Request a Quote
Description
RS PRO M400-KSUB Water Pump
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 7026888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
7026888
Water Pumps 7026888
RS PRO M400-KSUB Water Pump

RS PRO M400-KSUB Water Pump

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 7026888
Product Name Water Pumps
Discharge Pressure 5.0 psi (3.52 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Pumps - 5293550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump
Pump Housing Material Stainless steel
View Details
Water Pumps - 2484920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details
Water Pumps - 1782440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details
Water Pumps - 2367186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 30.624 GPM (116.00 L/min)
Power Source 230 V
Media Water Pump
View Details