Triad Magnetics AC AC Wall Power Adapters WAU12-1500

Description
12VAC 1.5A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12VAC 1.5A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-1879-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-1879-ND
AC AC Wall Power Adapters 237-1879-ND
12VAC 1.5A AC/AC External Wall Mount Adapter Fixed Blade Input

12VAC 1.5A AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac Ac, 120V, 12V, 1.5A; Power Supply Approvals Triad Magnetics - 96M0297 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac Ac, 120V, 12V, 1.5A; Power Supply Approvals Triad Magnetics
96M0297
Adaptor, Ac Ac, 120V, 12V, 1.5A; Power Supply Approvals Triad Magnetics 96M0297
ADAPTOR, AC - AC, 120V, 12V, 1.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:18W; Output Voltage VAC:12VAC; Output Current:1.5A; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm RoHS Compliant: Yes

ADAPTOR, AC - AC, 120V, 12V, 1.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:18W; Output Voltage VAC:12VAC; Output Current:1.5A; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet
AC Adapter, wall plug-in, output 12VAC,1.50A - 70218011 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Adapter, wall plug-in, output 12VAC,1.50A
70218011
AC Adapter, wall plug-in, output 12VAC,1.50A 70218011
WAU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WAU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-1879-ND 96M0297 70218011
Product Name AC AC Wall Power Adapters Adaptor, Ac Ac, 120V, 12V, 1.5A; Power Supply Approvals Triad Magnetics AC Adapter, wall plug-in, output 12VAC,1.50A
Type 1 AC / DC Adapter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 12.0 volts 12.0 volts
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Desktop, Wall Power Adapters - Q974-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers