Triad Magnetics AC DC Desktop, Wall Power Adapters WSX060-4000-R13

Description
5.9V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet
Description
5.9V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2155-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2155-ND
AC DC Desktop, Wall Power Adapters 237-2155-ND
5.9V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

5.9V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 5.9V, 4A; Power Supply Approvals Triad Magnetics - 05AC7728 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 5.9V, 4A; Power Supply Approvals Triad Magnetics
05AC7728
Wall Mount Adaptor, Ac-Dc, 5.9V, 4A; Power Supply Approvals Triad Magnetics 05AC7728
WALL MOUNT ADAPTOR, AC-DC, 5.9V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:5.9V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 5.9V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:5.9V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2155-ND 05AC7728
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 5.9V, 4A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
AC Output Voltage 5.9 volts
DC Output Voltage 5.9 volts 5.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
34.2 to 37.8 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-360 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details