Triad Magnetics AC DC Desktop, Wall Power Adapters WSU045-3000-R13

Description
4.5V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
4.5V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2171-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2171-ND
AC DC Desktop, Wall Power Adapters 237-2171-ND
4.5V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

4.5V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 4.5V, 3A; Power Supply Approvals Triad Magnetics - 05AC7644 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 4.5V, 3A; Power Supply Approvals Triad Magnetics
05AC7644
Wall Mount Adaptor, Ac-Dc, 4.5V, 3A; Power Supply Approvals Triad Magnetics 05AC7644
WALL MOUNT ADAPTOR, AC-DC, 4.5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:4.5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 4.5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:4.5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2171-ND 05AC7644
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 4.5V, 3A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 4.5 volts
DC Output Voltage 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers