AMETEK Programmable Power DC Bench Power, XPL Series

Description
The Sorensen XPL series has been designed to meet the need for compact power supply at a reasonable price. The XPL series provides 30 to 125 watts of programmable linear DC power. The XPL is a compact, high performance low cost power supply suited for benchtop applications. The XPL Series uses linear regulation for high performance. The XPL Series features excellent line and load regulation with low noise and good transient response. The XPL Series is available in a single, dual and triple output for benchtop use The XPL dual output model has two independent and isolated outputs each with a 0 to 30V, 0 to 2A capability and its own on–off switch. The outputs can be wired in either series or parallel to provide voltages up to 60 volts or currents up to 4 amps. All outputs are instrinsically short circuit proof, and are protected against external voltages and reverse currents. The XPL triple output model has the same features as the dual output model with an additional switchable fixed output of 3.3V and 5V.
Request a Quote
Description
The Sorensen XPL series has been designed to meet the need for compact power supply at a reasonable price. The XPL series provides 30 to 125 watts of programmable linear DC power. The XPL is a compact, high performance low cost power supply suited for benchtop applications. The XPL Series uses linear regulation for high performance. The XPL Series features excellent line and load regulation with low noise and good transient response. The XPL Series is available in a single, dual and triple output for benchtop use The XPL dual output model has two independent and isolated outputs each with a 0 to 30V, 0 to 2A capability and its own on–off switch. The outputs can be wired in either series or parallel to provide voltages up to 60 volts or currents up to 4 amps. All outputs are instrinsically short circuit proof, and are protected against external voltages and reverse currents. The XPL triple output model has the same features as the dual output model with an additional switchable fixed output of 3.3V and 5V.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Bench Power, XPL Series -  - AMETEK Programmable Power
San Diego, CA, United States
DC Bench Power, XPL Series
DC Bench Power, XPL Series
The Sorensen XPL series has been designed to meet the need for compact power supply at a reasonable price. The XPL series provides 30 to 125 watts of programmable linear DC power. The XPL is a compact, high performance low cost power supply suited for benchtop applications. The XPL Series uses linear regulation for high performance. The XPL Series features excellent line and load regulation with low noise and good transient response. The XPL Series is available in a single, dual and triple output for benchtop use The XPL dual output model has two independent and isolated outputs each with a 0 to 30V, 0 to 2A capability and its own on–off switch. The outputs can be wired in either series or parallel to provide voltages up to 60 volts or currents up to 4 amps. All outputs are instrinsically short circuit proof, and are protected against external voltages and reverse currents. The XPL triple output model has the same features as the dual output model with an additional switchable fixed output of 3.3V and 5V.

The Sorensen XPL series has been designed to meet the need for compact power supply at a reasonable price. The XPL series provides 30 to 125 watts of programmable linear DC power. The XPL is a compact, high performance low cost power supply suited for benchtop applications.
The XPL Series uses linear regulation for high performance. The XPL Series features excellent line and load regulation with low noise and good transient response. The XPL Series is available in a single, dual and triple output for benchtop use
The XPL dual output model has two independent and isolated outputs each with a 0 to 30V, 0 to 2A capability and its own on–off switch. The outputs can be wired in either series or parallel to provide voltages up to 60 volts or currents up to 4 amps. All outputs are instrinsically short circuit proof, and are protected against external voltages and reverse currents. The XPL triple output model has the same features as the dual output model with an additional switchable fixed output of 3.3V and 5V.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category Power Supplies
Product Name DC Bench Power, XPL Series
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, Asterion ASC -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 312.0 volts
AC Output Current 0.0 to ? amps
View Details
DC Power Supply - DCR150-6B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
AC Source - 121B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details