Triad Magnetics AC DC Desktop, Wall Power Adapters WSU180-0450-13

Description
18V 8.1W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
18V 8.1W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2242-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2242-ND
AC DC Desktop, Wall Power Adapters 237-2242-ND
18V 8.1W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 8.1W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 18V, 0.45A; Power Supply Approvals Triad Magnetics - 05AC7709 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 18V, 0.45A; Power Supply Approvals Triad Magnetics
05AC7709
Wall Mount Adaptor, Ac-Dc, 18V, 0.45A; Power Supply Approvals Triad Magnetics 05AC7709
WALL MOUNT ADAPTOR, AC-DC, 18V, 0.45A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.1W; Output Voltage - Output 1:18V; Output Current - Output 1:450mA; Output Voltage - Output 2:-; Product Range:WSU Series RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 18V, 0.45A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.1W; Output Voltage - Output 1:18V; Output Current - Output 1:450mA; Output Voltage - Output 2:-; Product Range:WSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2242-ND 05AC7709
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 18V, 0.45A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
Power Supplies for Ionizing Applications -  - EXAIR
Specs
Type AC Power Source
Applications Ionizing
AC Output Voltage 115.0 to 230.0 volts
View Details
Bench Power Supplies - 1026006 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 25 amps
View Details