AMETEK Programmable Power DC Power Supply LH18-20

Description
The LH18-20 is a 360 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-20A Power: 360W Constant Voltage/Constant Current Operation Series/Parallel Operation 3½ Digit LED Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz The LH18-20 is a DC power supply designed for benchtop and portable applications. The LH18-20 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.
Datasheet
Description
The LH18-20 is a 360 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-20A Power: 360W Constant Voltage/Constant Current Operation Series/Parallel Operation 3½ Digit LED Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz The LH18-20 is a DC power supply designed for benchtop and portable applications. The LH18-20 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LH18-20 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LH18-20
DC Power Supply LH18-20
The LH18-20 is a 360 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-20A Power: 360W Constant Voltage/Constant Current Operation Series/Parallel Operation 3½ Digit LED Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz The LH18-20 is a DC power supply designed for benchtop and portable applications. The LH18-20 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.

The LH18-20 is a 360 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-18V
  • Current: 0-20A
  • Power: 360W
  • Constant Voltage/Constant Current Operation
  • Series/Parallel Operation
  • 3½ Digit LED
  • Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz

The LH18-20 is a DC power supply designed for benchtop and portable applications. The LH18-20 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LH18-20
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, SGX Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 10.0 to 1000.0 volts
DC Output Power 5000 to 30000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details