The QPDF-150 Series is a 150W single-output enclosed frame power supply with universal AC input and active PFC, achieving a power factor greater than 0.95. It provides outputs of 5V, 12V, 15V, 24V, 36V, or 48V with rated currents up to 30A. Ripple and noise are ≤100mV for 5V-15V and ≤240mV for 36V-48V. Voltage accuracy is ±1.0% (±2.0% for 5V), with line and load regulation of ±0.5% and ±1.0%, respectively. It operates from 85VAC to 264VAC, achieves up to 87% efficiency at 230VAC, and holds output voltage for over 20ms during input sag. Protection includes OLP, OVP, and SCP with auto-recovery. Cooling is by free air convection. The unit measures 194×99×50mm, operates from -25°C to 70°C, and uses 105°C electrolytic capacitors. It complies with UL60950-1, EN60950-1:2006, EN55022 Class B, and EN61000-4-2,3,4,5,6,
150W Single Output Enclosed Frame Power Supply
Features
Universal AC Input/Full Range
Built in active PFC Function, PF>0.95
High Efficiency, and High Reliability
Output Protections: OLP/OVP/SCP
All using 105°C long life electrolytic capacitors
100% full burn-in test
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QPDF-150 Series |
| Product Name | 150W Enclosed Frame Power Supply w/ PFC, Single Output |
| Type | Computer Power Supply |
| Features | Power Factor Correction |
| DC Output Voltage | 12.0 to 5.0 volts |