Triad Magnetics AC DC Desktop, Wall Power Adapters WSX180-1330-13

Description
18V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet
Description
18V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2166-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2166-ND
AC DC Desktop, Wall Power Adapters 237-2166-ND
18V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

18V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics - 05AC7741 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics
05AC7741
Wall Mount Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics 05AC7741
WALL MOUNT ADAPTOR, AC-DC, 18V, 1.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:18V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Product Range:WSX series RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 18V, 1.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:18V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Product Range:WSX series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2166-ND 05AC7741
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1449-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details