TDK-Lambda Americas Inc. DC-DC Converters HQA2W085W050V-N07-S

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HQA2W085W050V-N07-S is an 85 W isolated DC-DC converter in a non-flanged quarter brick package, measuring 60.6 x 39 x 12.7 mm, designed for MIL-COTS applications with a 9 to 40 V input and a 5 V output. It features a maximum baseplate temperature of 115°C, conduction cooling, and no optocouplers for enhanced reliability at high altitude. The converter supports remote sense, meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, and complies with MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when paired with FQA or FQB input filters. Efficiency is 91%, with output voltage tolerance of ±4% and ripple and noise of 40 mVpp. Weight is 100 g max, and it offers a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The HQA2W085W050V-N07-S is an 85 W isolated DC-DC converter in a non-flanged quarter brick package, measuring 60.6 x 39 x 12.7 mm, designed for MIL-COTS applications with a 9 to 40 V input and a 5 V output. It features a maximum baseplate temperature of 115°C, conduction cooling, and no optocouplers for enhanced reliability at high altitude. The converter supports remote sense, meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, and complies with MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when paired with FQA or FQB input filters. Efficiency is 91%, with output voltage tolerance of ±4% and ripple and noise of 40 mVpp. Weight is 100 g max, and it offers a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - HQA2W085W050V-N07-S - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
HQA2W085W050V-N07-S
DC-DC Converters HQA2W085W050V-N07-S
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - HQA2W085W050V-N07-S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
HQA2W085W050V-N07-S-ND
DC DC Converters HQA2W085W050V-N07-S-ND
Isolated Module DC DC Converter 1 Output 5V 17A 9V - 40V Input

Isolated Module DC DC Converter 1 Output 5V 17A 9V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 17A; Power Supply Approvals Tdk-Lambda - 69AC4373 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 17A; Power Supply Approvals Tdk-Lambda
69AC4373
Dc-Dc Converter, 5V, 17A; Power Supply Approvals Tdk-Lambda 69AC4373
DC-DC CONVERTER, 5V, 17A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 17A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HQA2W085W050V-N07-S HQA2W085W050V-N07-S-ND 69AC4373
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 5V, 17A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features 1/4 brick size Encapsulated for rugged environment Enhanced screen option
Operating Temperature -40 to 115 C (-40 to 239 F) -40 to 115 C (-40 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i6A4W020A033V-001-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - DPX40-48WS05 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers
High Voltage Power Supplies - 402S-30KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUT75-5FF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
5 suppliers