Triad Magnetics AC DC Desktop, Wall Power Adapters WSU090-1300-R

Description
9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1452-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1452-ND
AC DC Desktop, Wall Power Adapters 237-1452-ND
9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 11.7W, 9V; Power Supply Approvals Triad Magnetics - 83T4329 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 11.7W, 9V; Power Supply Approvals Triad Magnetics
83T4329
Ac-Dc Converter, External Plug In, 1 O/p, 11.7W, 9V; Power Supply Approvals Triad Magnetics 83T4329
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 11.7W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.7W; Output Voltage - Output 1:9V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 11.7W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.7W; Output Voltage - Output 1:9V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1452-ND 83T4329
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 11.7W, 9V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details