Altech Corp. 60W Slimline Single Phase Single Output Power Supplies PS-S6005

Description
Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet
Description
Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60W Slimline Single Phase  Single Output Power Supplies - PS-S6005 - Altech Corp.
Flemington, NJ, USA
60W Slimline Single Phase Single Output Power Supplies
PS-S6005
60W Slimline Single Phase Single Output Power Supplies PS-S6005
Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty

Features:

  • Universal AC Input / Full Range
  • NEC class 2 / LPS Compliant
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
Buy Now Datasheet
Power Supplies - PS-S6005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
PS-S6005
Power Supplies PS-S6005
Power Supply; DinRail;50W,Slim

Power Supply; DinRail;50W,Slim

Buy Now
POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,5VDC,0-10A,+/-2.0% TOLERANCE,80VP-P - 70076011 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,5VDC,0-10A,+/-2.0% TOLERANCE,80VP-P
70076011
POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,5VDC,0-10A,+/-2.0% TOLERANCE,80VP-P 70076011
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty. UL508 Listed Installed on DIN Rail TS35/7.5 or 15 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling by Free Air Convection< Worldwide Approvals Universal AC Input Three-Year Warranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.

  • UL508 Listed
  • Installed on DIN Rail TS35/7.5 or 15
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling by Free Air Convection<
  • Worldwide Approvals
  • Universal AC Input
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number PS-S6005 PS-S6005 70076011
Product Name 60W Slimline Single Phase Single Output Power Supplies Power Supplies POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,5VDC,0-10A,+/-2.0% TOLERANCE,80VP-P
Type DC Power Supply DC Power Supply
Form Factor DIN Rail DIN Rail DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 5.0 volts 5.0 volts
DC Output Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSB-60024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power Supplies - PS-C48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
2 suppliers
40W Slimline Single Phase  Single Output Power Supplies - PS-S4024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
5 suppliers
60W Slimline Single Phase  Single Output Power Supplies - PS-S6048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers