Triad Magnetics AC DC Desktop, Wall Power Adapters WSU180-0660-13

Description
18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2244-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2244-ND
AC DC Desktop, Wall Power Adapters 237-2244-ND
18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 18V, 0.66A; Power Supply Approvals Triad Magnetics - 05AC7711 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 18V, 0.66A; Power Supply Approvals Triad Magnetics
05AC7711
Wall Mount Adaptor, Ac-Dc, 18V, 0.66A; Power Supply Approvals Triad Magnetics 05AC7711
WALL MOUNT ADAPTOR, AC-DC, 18V, 0.66A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.88W; Output Voltage - Output 1:18V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 18V, 0.66A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.88W; Output Voltage - Output 1:18V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2244-ND 05AC7711
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 18V, 0.66A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2227-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details