LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-QFN (4x4)
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 849226-A6282EESTR-T
Features: LED Driver IC Output Dimming
Package: Reel - TR
Part Status: Obsolete
Family Name: A6282
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: A6282EESTRT, 620-1221-6, 620-1221-1, 620-1221-2
LED Driver, 16-Segment, CMOS, 4 X 4 MM, 0.75 MM HEIGHT, LEAD FREE, MO-220WGGD, QFN-24 Product overview: A6282EESTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6282EESTR-T can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 50MA 24QFN
IC LED DRIVER LINEAR 50MA 24QFN
LED DRIVER, CONSTANT CURRENT, QFN-24, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:54.5mA; Output Voltage:12V; Driver Case Style:QFN; No. of Pins:24Pins; Input Voltage Min:3V; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 620-1221-2-ND | 849226-A6282EESTR-T | 137-A6282EESTR-T | A6282EESTR-T | A6282EESTR-T | 28X3349 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - A6282EESTR-T | QFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Constant Current, Qfn-24, Full Reel; Device Topology Allegro Microsystems |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to ? volts | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | |||
| Output Current | 50 milliamps | 50 milliamps | 54.5 milliamps |