Infineon Technologies AG Linear LED Driver IC BCR402U

Description
Linear LED driver IC for low power LEDs The BCR402U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 20mA Output current adjustable by resistor up to 65mA Supply voltage up to 40V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 BCR402U E6433 is available as a 10k reel Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles
Request a Quote Datasheet
Description
Linear LED driver IC for low power LEDs The BCR402U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 20mA Output current adjustable by resistor up to 65mA Supply voltage up to 40V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 BCR402U E6433 is available as a 10k reel Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - BCR402U - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
BCR402U
Linear LED Driver IC BCR402U
Linear LED driver IC for low power LEDs The BCR402U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 20mA Output current adjustable by resistor up to 65mA Supply voltage up to 40V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 BCR402U E6433 is available as a 10k reel Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles

Linear LED driver IC for low power LEDs

The BCR402U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications.


Summary of Features

  • LED drive current preset to 20mA
  • Output current adjustable by resistor up to 65mA
  • Supply voltage up to 40V
  • High side current control, PNP transistor power stage
  • PWM dimmable by external transistor
  • Up to 750mW power dissipation in a small SC74 package
  • Negative thermal coefficient reduces output current at higher temperatures
  • Automotive qualified according to AEC Q101
  • BCR402U E6433 is available as a 10k reel

Benefits

  • Driving current always under control for homogenous light output
  • Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient)
  • Easy paralleling of drivers to increase current
  • Contributes to longevity and reliability of LED system

Potential Applications

  • LED strips, signage and channel letters
  • Commercial, architectural and residential lighting
  • Shop, ship, train and aircraft lighting
  • Automotive interior lighting

Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • On-board charging (OBC) for electric vehicles
Supplier's Site Datasheet
Singapore, Singapore
65MA LED Driver IC
137-BCR402U
65MA LED Driver IC 137-BCR402U
IC LED DRIVER LINEAR 65MA SC74-6 Product overview: BCR402U from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 65MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR402U can be used for catalog matching and distributor lookup.

IC LED DRIVER LINEAR 65MA SC74-6 Product overview: BCR402U from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 65MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR402U can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - BCR402U - 233887-BCR402U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BCR402U
233887-BCR402U
PMIC - PMIC - LED Drivers - BCR402U 233887-BCR402U
Manufacturer: Infineon Technologies Win Source Part Number: 233887-BCR402U Packaging: Reel - TR Type: Linear Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Output Voltage: 40V Categories: Integrated Circuits Status: Active Case / Package: PG-SC74-6 Maximum Supply Voltage: 40V Operating Input Voltage(Min): 1.4V Channel Output Current: 65mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 233887-BCR402U
Packaging: Reel - TR
Type: Linear
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Case / Package: PG-SC74-6
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 1.4V
Channel Output Current: 65mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers LED Drivers
Product Number BCR402U 137-BCR402U 233887-BCR402U
Product Name Linear LED Driver IC 65MA LED Driver IC PMIC - PMIC - LED Drivers - BCR402U
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Current 20 to 65 milliamps 65 milliamps
Output Power 0.7500 watts
Package Type SC74 Reel - TR PG-SC74-6
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - ICL5101XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
4 suppliers
LED Driver IC - 137-IRS2540PBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 9 to 15.6 volts
Number of Channels 1 #
Package Type Tube
View Details
4 suppliers
Device Topology Infineon - 27AC6649 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 60 volts
Output Current 1500 milliamps
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 1152022-ILD6070XUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
7 suppliers