Triad Magnetics AC DC Desktop, Wall Power Adapters WDU75-800

Description
7.5V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
7.5V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2328-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2328-ND
AC DC Desktop, Wall Power Adapters 237-2328-ND
7.5V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

7.5V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 11.5W, 7.5V; Power Supply Approvals Triad Magnetics - 96M9191 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 11.5W, 7.5V; Power Supply Approvals Triad Magnetics
96M9191
Ac-Dc Converter, External Plug In, 1 O/p, 11.5W, 7.5V; Power Supply Approvals Triad Magnetics 96M9191
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 11.5W, 7.5V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:11.5W; Output Voltage - Output 1:7.5V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 11.5W, 7.5V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:11.5W; Output Voltage - Output 1:7.5V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
AC Adapter, wall plug-in, output 7.5VDC, .80A - 70218040 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Adapter, wall plug-in, output 7.5VDC, .80A
70218040
AC Adapter, wall plug-in, output 7.5VDC, .80A 70218040
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series

Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2328-ND 96M9191 70218040
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 11.5W, 7.5V; Power Supply Approvals Triad Magnetics AC Adapter, wall plug-in, output 7.5VDC, .80A
Type 1 DC Power Supply; AC/DC Converter AC / DC Adapter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 7.5 volts
DC Output Voltage 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details