Triad Magnetics AC AC Wall Power Adapters WAU160-750-SG

Description
16VAC 750mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
16VAC 750mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-2201-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-2201-ND
AC AC Wall Power Adapters 237-2201-ND
16VAC 750mA AC/AC External Wall Mount Adapter Fixed Blade Input

16VAC 750mA AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Power Supply, Ac-Ac, 16V, 0.75A; Power Supply Approvals Triad Magnetics - 05AC7635 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Ac, 16V, 0.75A; Power Supply Approvals Triad Magnetics
05AC7635
Power Supply, Ac-Ac, 16V, 0.75A; Power Supply Approvals Triad Magnetics 05AC7635
POWER SUPPLY, AC-AC, 16V, 0.75A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:16VAC; Output Current:750mA; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V RoHS Compliant: Yes

POWER SUPPLY, AC-AC, 16V, 0.75A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:16VAC; Output Current:750mA; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2201-ND 05AC7635
Product Name AC AC Wall Power Adapters Power Supply, Ac-Ac, 16V, 0.75A; Power Supply Approvals Triad Magnetics
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
AC Output Voltage 16.0 volts 16.0 volts
DC Output Current 0.7500 amps 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC AC Wall Power Adapters - 237-2200-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details