Triad Magnetics AC DC Desktop, Wall Power Adapters WSU135-2660

Description
13.5V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
13.5V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1445-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1445-ND
AC DC Desktop, Wall Power Adapters 237-1445-ND
13.5V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

13.5V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 35.91W, 13.5V; Power Supply Approvals Triad Magnetics - 83T4354 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 35.91W, 13.5V; Power Supply Approvals Triad Magnetics
83T4354
Ac-Dc Converter, External Plug In, 1 O/p, 35.91W, 13.5V; Power Supply Approvals Triad Magnetics 83T4354
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 35.91W, 13.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:35.91W; Output Voltage - Output 1:13.5V; Output Current - Output 1:2.66A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 35.91W, 13.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:35.91W; Output Voltage - Output 1:13.5V; Output Current - Output 1:2.66A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1445-ND 83T4354
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 35.91W, 13.5V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 13.5 volts
DC Output Voltage 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC/DC Adapters - 1176615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details