XP Power DC DC Converters JTD1548D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JTD15 Series DC-DC Converter from XP Power provides dual outputs with a maximum power of 15W. It features a wide input voltage range of 9-36 VDC for 24V models and 18-75 VDC for 48V models. The converter operates efficiently with output voltages of ±12V and a maximum output current of 625mA per output. It is designed for a temperature range of -40 °C to +100 °C, ensuring reliable performance in various environments. The device includes features such as remote on/off control, output trim capability of ±10%, and short circuit protection. With a compact footprint of 1.6,Äù x 1.0,Äù, it is suitable for space-constrained applications. The product also meets safety standards including UL/cUL60950-1 and 62368-1, making it a compliant choice for industrial applications.

Datasheet Summary
Powered by GS/AI

The JTD15 Series DC-DC Converter from XP Power provides dual outputs with a maximum power of 15W. It features a wide input voltage range of 9-36 VDC for 24V models and 18-75 VDC for 48V models. The converter operates efficiently with output voltages of ±12V and a maximum output current of 625mA per output. It is designed for a temperature range of -40 °C to +100 °C, ensuring reliable performance in various environments. The device includes features such as remote on/off control, output trim capability of ±10%, and short circuit protection. With a compact footprint of 1.6,Äù x 1.0,Äù, it is suitable for space-constrained applications. The product also meets safety standards including UL/cUL60950-1 and 62368-1, making it a compliant choice for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4232-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4232-ND
DC DC Converters 1470-4232-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power - 17AC5140 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power
17AC5140
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power 17AC5140
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4232-ND 17AC5140
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6945-ea-bt-20060-1000-4u-32164 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - ASA2812D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details