Triad Magnetics AC DC Desktop, Wall Power Adapters WDU18-200

Description
18V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
18V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2312-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2312-ND
AC DC Desktop, Wall Power Adapters 237-2312-ND
18V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 6.5W, 18V; Power Supply Approvals Triad Magnetics - 96M9183 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 6.5W, 18V; Power Supply Approvals Triad Magnetics
96M9183
Ac-Dc Converter, External Plug In, 1 O/p, 6.5W, 18V; Power Supply Approvals Triad Magnetics 96M9183
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6.5W, 18V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6.5W; Output Voltage - Output 1:18V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6.5W, 18V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6.5W; Output Voltage - Output 1:18V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2312-ND 96M9183
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 6.5W, 18V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details