XP Power JTC04 Series DC/DC Converter JTC0424D03

Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTC04 Series DC/DC Converter - JTC0424D03 - XP Power
Sunnyvale, CA, USA
JTC04 Series DC/DC Converter
JTC0424D03
JTC04 Series DC/DC Converter JTC0424D03
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Wide 4:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTC0424D03-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTC0424D03-ND
DC DC Converters JTC0424D03-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 606mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 606mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 606Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power - 04R8858 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 606Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
04R8858
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 606Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power 04R8858
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 606mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 606mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTC0424D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTC0424D03
Power Supplies - Board Mount - DC DC Converters JTC0424D03
DC DC CONVERTER +/-3.3V 4W

DC DC CONVERTER +/-3.3V 4W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTC0424D03 JTC0424D03-ND 04R8858 JTC0424D03
Product Name JTC04 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 606Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 11050727 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
DC Output Voltage 24.0 volts
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details