XP Power JTA15 Series DC/DC Converter JTA1548S15

Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Datasheet
Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTA15 Series DC/DC Converter - JTA1548S15 - XP Power
Sunnyvale, CA, USA
JTA15 Series DC/DC Converter
JTA1548S15
JTA15 Series DC/DC Converter JTA1548S15
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty

• 4:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• UL Safety Approvals
• Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JTA1548S15
Product Name JTA15 Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation, Military
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details