Triad Magnetics AC DC Desktop, Wall Power Adapters WDU24-500

Description
24V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Description
24V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ac-Dc Converter, part number 96M9188, is an external plug-in power supply with a single output rated at 18W and 24V DC. It operates with a primary rating of 120V at 60Hz and has a maximum primary excitation current of 75mA. The secondary output delivers 24V DC with a tolerance of ±5% and can provide up to 500mA of current. Under no-load conditions, the output voltage can reach up to 30.87V DC. The device features a maximum output ripple voltage of 1100mV and is designed to operate within a temperature range of -10°C to +40°C, with a maximum temperature rise of 75°C at rated load. The converter is housed in a thermoplastic molded enclosure and includes a 6-foot long output cord made of 24 AWG wire. It is compliant with UL/CUL standards and has a file number of E245587. Additionally, the product meets RoHS compliance requirements as of February 2005. It is suitable for applications requiring a power supply for medical devices, battery chargers, or as a service part for older products.

Datasheet Summary
Powered by GS/AI

The Ac-Dc Converter, part number 96M9188, is an external plug-in power supply with a single output rated at 18W and 24V DC. It operates with a primary rating of 120V at 60Hz and has a maximum primary excitation current of 75mA. The secondary output delivers 24V DC with a tolerance of ±5% and can provide up to 500mA of current. Under no-load conditions, the output voltage can reach up to 30.87V DC. The device features a maximum output ripple voltage of 1100mV and is designed to operate within a temperature range of -10°C to +40°C, with a maximum temperature rise of 75°C at rated load. The converter is housed in a thermoplastic molded enclosure and includes a 6-foot long output cord made of 24 AWG wire. It is compliant with UL/CUL standards and has a file number of E245587. Additionally, the product meets RoHS compliance requirements as of February 2005. It is suitable for applications requiring a power supply for medical devices, battery chargers, or as a service part for older products.

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2318-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2318-ND
AC DC Desktop, Wall Power Adapters 237-2318-ND
24V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

24V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
AC Adapter, wall plug-in, output 24VDC,.50A - 70218036 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Adapter, wall plug-in, output 24VDC,.50A
70218036
AC Adapter, wall plug-in, output 24VDC,.50A 70218036
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site
Ac-Dc Converter, External Plug In, 1 O/p, 18W, 24V; Power Supply Approvals Triad Magnetics - 96M9188 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 18W, 24V; Power Supply Approvals Triad Magnetics
96M9188
Ac-Dc Converter, External Plug In, 1 O/p, 18W, 24V; Power Supply Approvals Triad Magnetics 96M9188
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 18W, 24V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 18W, 24V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2318-ND 70218036 96M9188
Product Name AC DC Desktop, Wall Power Adapters AC Adapter, wall plug-in, output 24VDC,.50A Ac-Dc Converter, External Plug In, 1 O/p, 18W, 24V; Power Supply Approvals Triad Magnetics
Type 1 AC / DC Adapter DC Power Supply; AC/DC Converter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details