XP Power JTA10 Series DC/DC Converter JTA1048D03

Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The JTA1048D03 is a DC/DC converter from the JTA10 Series by XP Power, designed to operate within an input voltage range of 18-75 VDC and deliver a maximum output power of 10 W. It features dual outputs of +12 V at 0.42 A and -12 V at 0.42 A, with an efficiency rating of 83%. The converter supports a wide operating temperature range from -40 °C to +100 °C and includes protections for overvoltage and overcurrent, ensuring reliable performance in various applications. The device is also equipped with a remote On/Off control feature and has UL safety approvals. Its compact design allows for a power density of 84% W/in², making it suitable for space-constrained environments. The JTA1048D03 is backed by a three-year warranty, providing additional assurance for engineers considering this product for their projects.

Datasheet Summary
Powered by GS/AI

The JTA1048D03 is a DC/DC converter from the JTA10 Series by XP Power, designed to operate within an input voltage range of 18-75 VDC and deliver a maximum output power of 10 W. It features dual outputs of +12 V at 0.42 A and -12 V at 0.42 A, with an efficiency rating of 83%. The converter supports a wide operating temperature range from -40 °C to +100 °C and includes protections for overvoltage and overcurrent, ensuring reliable performance in various applications. The device is also equipped with a remote On/Off control feature and has UL safety approvals. Its compact design allows for a power density of 84% W/in², making it suitable for space-constrained environments. The JTA1048D03 is backed by a three-year warranty, providing additional assurance for engineers considering this product for their projects.

Suppliers

Company
Product
Description
Supplier Links
JTA10 Series DC/DC Converter - JTA1048D03 - XP Power
Sunnyvale, CA, USA
JTA10 Series DC/DC Converter
JTA1048D03
JTA10 Series DC/DC Converter JTA1048D03
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty

• 4:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• UL Safety Approvals
• Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JTA1048D03
Product Name JTA10 Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation, Military
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details