XP Power DC DC Converters JHM2048S05

Description
Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4709-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4709-ND
DC DC Converters 1470-4709-ND
Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Xp Power - 69AC3289 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Xp Power
69AC3289
Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Xp Power 69AC3289
DC-DC CONVERTER, MEDICAL, 5V, 4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4709-ND 69AC3289
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-WMX240-1000-13-ND - DigiKey
Specs
Type DC Power Supply; Medical Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 25 C (32 to 77 F)
View Details
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details