XP Power DC DC Converters JHM2012S15

Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4699-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4699-ND
DC DC Converters 1470-4699-ND
Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power - 69AC3279 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power
69AC3279
Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power 69AC3279
DC-DC CONVERTER, MEDICAL, 15V, 1.33A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 1.33A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4699-ND 69AC3279
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CCG1R5-24-03SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-7548 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 1.6 amps
View Details