TDK-Lambda Americas Inc. DC-DC Converters CCG1R5-24-03SR

Description
DC-DC Converters, PCB mount, Output: 1.32W, 3.3V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Output: 1.32W, 3.3V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG1R5-24-03SR is a 1.32W isolated DC-DC converter with a 3.3V output, designed for surface mount applications. It operates from a 9 to 36Vdc input range and provides 1,500Vdc input-to-output isolation. The device supports an ambient operating temperature range up to +100°C and meets IEC62368-1 safety certification. It features a trim terminal for output voltage adjustment of -5% to +10% and is available with an optional double-sided board coating for harsh environments.

Datasheet Summary
Powered by GS/AI

The CCG1R5-24-03SR is a 1.32W isolated DC-DC converter with a 3.3V output, designed for surface mount applications. It operates from a 9 to 36Vdc input range and provides 1,500Vdc input-to-output isolation. The device supports an ambient operating temperature range up to +100°C and meets IEC62368-1 safety certification. It features a trim terminal for output voltage adjustment of -5% to +10% and is available with an optional double-sided board coating for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG1R5-24-03SR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG1R5-24-03SR
DC-DC Converters CCG1R5-24-03SR
DC-DC Converters, PCB mount, Output: 1.32W, 3.3V, Isolated type

DC-DC Converters, PCB mount, Output: 1.32W, 3.3V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda - 30AK8115 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda
30AK8115
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda 30AK8115
DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.32W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.32W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG1R5-24-03SR 30AK8115
Product Name DC-DC Converters Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-20kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - i7C4W008A120V-0C1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 102A-1.5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details