XP Power DC DC Converters JHM1524D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2826-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2826-5-ND
DC DC Converters 1470-2826-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Medical, Through Hole, 15W, 15V, 500Ma, -15V, 500Ma Rohs Compliant Xp Power - 52Y0986 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Through Hole, 15W, 15V, 500Ma, -15V, 500Ma Rohs Compliant Xp Power
52Y0986
Isolated Board Mount Dc/dc Converter, Medical, Through Hole, 15W, 15V, 500Ma, -15V, 500Ma Rohs Compliant Xp Power 52Y0986
Isolated Board Mount DC/DC Converter, Medical, Through Hole, 15W, 15V, 500mA, -15V, 500mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, Through Hole, 15W, 15V, 500mA, -15V, 500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power - 47Y7880 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power
47Y7880
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power 47Y7880
DC-DC CONV, MEDICAL, 2 O/P, 15W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONV, MEDICAL, 2 O/P, 15W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - JHM1524D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1524D15
Power Supplies - Board Mount - DC DC Converters JHM1524D15
DC DC CONVERTER +/-15V 15W

DC DC CONVERTER +/-15V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-2826-5-ND 52Y0986 47Y7880 JHM1524D15
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Medical, Through Hole, 15W, 15V, 500Ma, -15V, 500Ma Rohs Compliant Xp Power Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 30549403 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details