Triad Magnetics AC AC Wall Power Adapters WAU24-1000

Description
24VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
24VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-2300-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-2300-ND
AC AC Wall Power Adapters 237-2300-ND
24VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input

24VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Ac, 24V, 1A; Power Supply Approvals Triad Magnetics - 95M9243 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Ac, 24V, 1A; Power Supply Approvals Triad Magnetics
95M9243
Adaptor, Ac-Ac, 24V, 1A; Power Supply Approvals Triad Magnetics 95M9243
ADAPTOR, AC-AC, 24V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:24W; Output Voltage VAC:24VAC; Output Current:1A; Plug Type:US; Output Connector:Barrel Plug 2.1mm x 5.5mm x 11mm; Input Voltage AC Max:120V RoHS Compliant: Yes

ADAPTOR, AC-AC, 24V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:24W; Output Voltage VAC:24VAC; Output Current:1A; Plug Type:US; Output Connector:Barrel Plug 2.1mm x 5.5mm x 11mm; Input Voltage AC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet
AC Adapter, wall plug-in, output 24VAC,1.00A - 70218022 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Adapter, wall plug-in, output 24VAC,1.00A
70218022
AC Adapter, wall plug-in, output 24VAC,1.00A 70218022
WAU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WAU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2300-ND 95M9243 70218022
Product Name AC AC Wall Power Adapters Adaptor, Ac-Ac, 24V, 1A; Power Supply Approvals Triad Magnetics AC Adapter, wall plug-in, output 24VAC,1.00A
Type 1 AC / DC Adapter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 24.0 volts 24.0 volts
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - 237-1878-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details