XP Power JHM03 Series DC/DC Converter JHM0312D15

Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet
Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM03 Series DC/DC Converter - JHM0312D15 - XP Power
Sunnyvale, CA, USA
JHM03 Series DC/DC Converter
JHM0312D15
JHM03 Series DC/DC Converter JHM0312D15
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty

• 3-6 Watts
• 3000 VAC Reinforced Insulation
• 60 ºC Operation Without Derating
• 2 µA Patient Leakage Current
• DIP-24 Package
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JHM0312D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JHM0312D15-ND
DC DC Converters JHM0312D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA 10V - 17V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA 10V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM0312D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM0312D15
Power Supplies - Board Mount - DC DC Converters JHM0312D15
DC DC CONVERTER +/-15V 3W

DC DC CONVERTER +/-15V 3W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Xp Power - 04R8784 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Xp Power
04R8784
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Xp Power 04R8784
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Medical, Dip, Through Hole, Fixed, 17 V, 10 V, 2 Rohs Compliant Xp Power - 33P7214 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Dip, Through Hole, Fixed, 17 V, 10 V, 2 Rohs Compliant Xp Power
33P7214
Isolated Board Mount Dc/dc Converter, Medical, Dip, Through Hole, Fixed, 17 V, 10 V, 2 Rohs Compliant Xp Power 33P7214
Isolated Board Mount DC/DC Converter, Medical, DIP, Through Hole, Fixed, 17 V, 10 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, DIP, Through Hole, Fixed, 17 V, 10 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM0312D15 JHM0312D15-ND JHM0312D15 04R8784 33P7214
Product Name JHM03 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Medical, Dip, Through Hole, Fixed, 17 V, 10 V, 2 Rohs Compliant Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psbe-10060-1000-4u-27466 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
EMI Filters - AME28461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details