AMETEK Programmable Power DC Power Supply XBT32-3FTP

Description
The XBT32-3FTP is a 222 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage Channel 1 and 2: 0-32V/3A Fully programmable 3rd output 15V/5A/30W Power: 222W Accuracy: 0.01% + 5mV Amplitude Resolution: 1mV High resolution, 16-bit programming and readback Isolated, tracking, parallel or series operation 100 hour timer USB and RS-232 Standard The Sorensen XBT32-3FTP is a 16-bit triple output supply. Channels 1 and 2 can be programmed 0-32V and 0-3A each. The third output is fully programmable 0-15V, 0-5A up to a maximum of 30W. Channels 1 and 2 can be configured for tracking, parallel or series operation to, in effect, provide the equivalent of 6 different power supplies. In isolated mode, each of the 3 outputs functions independently; in tracking mode, channels 1 and 2 provide the same, but isolated output; in parallel mode, there is one 0-32V/0-6A output and one 0-15V/0-5A/30W output; in series mode, there is one 0-64V/0-3A output and one 0-15V/0-5A/30W output.
Datasheet
Description
The XBT32-3FTP is a 222 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage Channel 1 and 2: 0-32V/3A Fully programmable 3rd output 15V/5A/30W Power: 222W Accuracy: 0.01% + 5mV Amplitude Resolution: 1mV High resolution, 16-bit programming and readback Isolated, tracking, parallel or series operation 100 hour timer USB and RS-232 Standard The Sorensen XBT32-3FTP is a 16-bit triple output supply. Channels 1 and 2 can be programmed 0-32V and 0-3A each. The third output is fully programmable 0-15V, 0-5A up to a maximum of 30W. Channels 1 and 2 can be configured for tracking, parallel or series operation to, in effect, provide the equivalent of 6 different power supplies. In isolated mode, each of the 3 outputs functions independently; in tracking mode, channels 1 and 2 provide the same, but isolated output; in parallel mode, there is one 0-32V/0-6A output and one 0-15V/0-5A/30W output; in series mode, there is one 0-64V/0-3A output and one 0-15V/0-5A/30W output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply XBT32-3FTP
The XBT32-3FTP is a 222 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage Channel 1 and 2: 0-32V/3A Fully programmable 3rd output 15V/5A/30W Power: 222W Accuracy: 0.01% + 5mV Amplitude Resolution: 1mV High resolution, 16-bit programming and readback Isolated, tracking, parallel or series operation 100 hour timer USB and RS-232 Standard The Sorensen XBT32-3FTP is a 16-bit triple output supply. Channels 1 and 2 can be programmed 0-32V and 0-3A each. The third output is fully programmable 0-15V, 0-5A up to a maximum of 30W. Channels 1 and 2 can be configured for tracking, parallel or series operation to, in effect, provide the equivalent of 6 different power supplies. In isolated mode, each of the 3 outputs functions independently; in tracking mode, channels 1 and 2 provide the same, but isolated output; in parallel mode, there is one 0-32V/0-6A output and one 0-15V/0-5A/30W output; in series mode, there is one 0-64V/0-3A output and one 0-15V/0-5A/30W output.

The XBT32-3FTP is a 222 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage Channel 1 and 2: 0-32V/3A
  • Fully programmable 3rd output 15V/5A/30W
  • Power: 222W
  • Accuracy: 0.01% + 5mV
  • Amplitude Resolution: 1mV
  • High resolution, 16-bit programming and readback
  • Isolated, tracking, parallel or series operation
  • 100 hour timer
  • USB and RS-232 Standard

The Sorensen XBT32-3FTP is a 16-bit triple output supply. Channels 1 and 2 can be programmed 0-32V and 0-3A each. The third output is fully programmable 0-15V, 0-5A up to a maximum of 30W. Channels 1 and 2 can be configured for tracking, parallel or series operation to, in effect, provide the equivalent of 6 different power supplies. In isolated mode, each of the 3 outputs functions independently; in tracking mode, channels 1 and 2 provide the same, but isolated output; in parallel mode, there is one 0-32V/0-6A output and one 0-15V/0-5A/30W output; in series mode, there is one 0-64V/0-3A output and one 0-15V/0-5A/30W output.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XBT32-3FTP
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details